Manufacturer: ON Semiconductor
Win Source Part Number: 922682-LA5757TP-TL-E
Operating Temperature Range: -30°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LA5757
Categories: Integrated Circuits (ICs)
Case / Package: TP5HFA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
Switching Voltage Regulators SWITCHING REGULATOR
IC REG BUCK ADJ 1.6A TP5HFA
IC REG BUCK ADJ 1.6A TP5HFA
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 922682-LA5757TP-TL-E | LA5757TP-TL-E | LA5757TP-TL-E | LA5757TP-TL-E | LA5757TP-TL-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-TL-E | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | DPAK; Other; TP5HFA | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Removed | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Output Voltage Type | Adjustable / Variable; Adjustable |