onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-FA-E LA5757TP-FA-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922681-LA5757TP-FA-E Operating Temperature Range: -30°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD Package: Bulk Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: LA5757 Categories: Integrated Circuits (ICs) Case / Package: TP5HFA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922681-LA5757TP-FA-E Operating Temperature Range: -30°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD Package: Bulk Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: LA5757 Categories: Integrated Circuits (ICs) Case / Package: TP5HFA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-FA-E - 922681-LA5757TP-FA-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-FA-E
922681-LA5757TP-FA-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-FA-E 922681-LA5757TP-FA-E
Manufacturer: ON Semiconductor Win Source Part Number: 922681-LA5757TP-FA-E Operating Temperature Range: -30°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD Package: Bulk Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: LA5757 Categories: Integrated Circuits (ICs) Case / Package: TP5HFA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922681-LA5757TP-FA-E
Operating Temperature Range: -30°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Bulk
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LA5757
Categories: Integrated Circuits (ICs)
Case / Package: TP5HFA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LA5757TP-FA-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LA5757TP-FA-E
Voltage Regulators - DC DC Switching Regulators LA5757TP-FA-E
Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD

Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LA5757TP-FA-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LA5757TP-FA-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LA5757TP-FA-E
IC REG BUCK ADJ 1.6A TP5HFA

IC REG BUCK ADJ 1.6A TP5HFA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LA5757TP-FA-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LA5757TP-FA-E
PMIC - Voltage Regulators - DC DC Switching Regulators LA5757TP-FA-E
IC REG BUCK ADJ 1.6A TP5HFA

IC REG BUCK ADJ 1.6A TP5HFA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 922681-LA5757TP-FA-E LA5757TP-FA-E LA5757TP-FA-E LA5757TP-FA-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5757TP-FA-E Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type DPAK; Other; TP5HFA DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data