Manufacturer: ON Semiconductor
Win Source Part Number: 731841-LA5756-MDB-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C (TJ)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 80kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.2A (Switch)
Family Name: LA5756
Output Voltage: 1.26V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 220-5HMDB
Output Voltage MAX: 32V
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Introduction Date: June 22, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
STEP-DOWN SWITCHING REGULATOR
Buck Switching Regulator IC Positive Adjustable 1.26V 1 Output 4.2A (Switch) TO-220-5 Formed Leads
IC REG BUCK ADJ 4.2A 220-5HMDB
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 731841-LA5756-MDB-E | LA5756-MDB-E | LA5756-MDB-E | LA5756-MDB-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5756-MDB-E | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 to 32 volts |