Step-down Switching Regulator
Step-down Switching Regulator
IC REG BUCK 5V TO220-5H
Buck Switching Regulator IC Positive Fixed 5V 1 Output TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Fixed 5V 1 Output TO-220-5 Formed Leads
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5752-E | LA5752-E | LA5752-E | LA5752-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads |
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete |
| Output Voltage | 5 volts | 5 to ? volts | 5 to ? volts | |
| fsw | 60 kHz | 60 kHz | 60 kHz |