onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744TP-TL-E LA5744TP-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 293062-LA5744 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TP5HFA Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 293062-LA5744 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TP5HFA Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744TP-TL-E - 293062-LA5744 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744TP-TL-E
293062-LA5744
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744TP-TL-E 293062-LA5744
Manufacturer: ON Semiconductor Win Source Part Number: 293062-LA5744 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TP5HFA Purpose: Step-Down Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 28V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 293062-LA5744
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TP5HFA
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LA5744TP-TL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LA5744TP-TL-E
Voltage Regulators - DC DC Switching Regulators LA5744TP-TL-E
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LA5744TP-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LA5744TP-TL-E
PMIC - Voltage Regulators - DC DC Switching Regulators LA5744TP-TL-E
IC REG BUCK ADJ 3.1A TP5HFA

IC REG BUCK ADJ 3.1A TP5HFA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LA5744TP-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LA5744TP-TL-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LA5744TP-TL-E
IC REG BUCK ADJ 3.1A TP5HFA

IC REG BUCK ADJ 3.1A TP5HFA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 293062-LA5744 LA5744TP-TL-E LA5744TP-TL-E LA5744TP-TL-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744TP-TL-E Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; TP5HFA DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK
Life Cycle Stage Maturity; Active Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details
Switching Regulators - 7869991 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Lga
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details