Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
IC REG BUCK ADJ 3.1A TP5HFA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LA5744TP-FA-E | LA5744TP-FA-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.23 to 28 volts |