Manufacturer: ON Semiconductor
Win Source Part Number: 070663-LA5744MP-DL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: SMP5
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3.1A SMP5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-252-6, DPak (5 Leads + Tab)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070663-LA5744MP-DL-E | LA5744MP-DL-E | LA5744MP-DL-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744MP-DL-E | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; SMP5 | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |