Manufacturer: ON Semiconductor
Win Source Part Number: 070662-LA5744-HK-E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.1A (Switch)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 220-5HK
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 28V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3.1A (Switch) TO-220-5 Formed Leads
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070662-LA5744-HK-E | LA5744-HK-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5744-HK-E | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | Other; 220-5HK | TO-220; Other; TO-220-5 Formed Leads |
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete |
| Special Features | Multiple Outputs; Synchronous Rectification |