Manufacturer: ON Semiconductor
Win Source Part Number: 205946-LA5735M-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 700mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 8-MFP
Purpose: Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 32V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.173", 4.40mm Width)
IC REG BUCK ADJ 700MA 8MFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 205946-LA5735M-TLM-E | LA5735M-TLM-E-ND | LA5735M-TLM-E | LA5735M-TLM-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LA5735M-TLM-E | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-MFP | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |