Manufacturer: onsemi
Win Source Part Number: 1317271-LA5724MC-BH
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 700mA (Switch)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 160kHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 1.23V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -30°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LA5724MC-BH-ND,LA572
Base Product Number: LA5724
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DC/DC Controller, 4.5-28V In, 1.23-28V Out, 700mA, SOIC-8 Product overview: LA5724MC-BH from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700mA, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LA5724MC-BH can be used for catalog matching and distributor lookup.
LA5724MC - Switching Regulator/Controller
IC REG BUCK ADJ 700MA 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators PWR SWITCHING REGULATOR
IC REG BUCK ADJ 700MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317271-LA5724MC-BH | 739-LA5724MC-BH | LA5724MC-BH | LA5724MC-BH | LA5724MC-BH | LA5724MC-BH | LA5724MC-BH |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 28V 700mA SOIC Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 160 kHz | 160 kHz | 160 kHz |