Audio Amplifier, 2 Func, PDSO20
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 14-HSSOP
IC AMP AB MON/STER 700MW 14HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 14-HSSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LA4814V-TLM-E | LA4814V-TLM-E-ND | LA4814V-TLM-E | LA4814V-TLM-E |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | |||
| Package Type | SSOP; SOP; SSOP20 | "14-LSSOP (0.173"", 4.40mm Width) + 2 Heat Tabs" | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) + 2 Heat Tabs | |
| Life Cycle Stage | Obsolete | |||
| Supply Voltage (VS) | 2.7 to 7 volts | 2.7 to 7 volts |