onsemi Dual 0.35 W Audio Amplifier LA4814JA-AE

Description
Audio Amplifier, 2 Func, PDSO20
Request a Quote Datasheet
Description
Audio Amplifier, 2 Func, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LA4814JA-AE - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 2 Func, PDSO20

Audio Amplifier, 2 Func, PDSO20

Supplier's Site Datasheet
Dual 0.35 W Audio Amplifier - 742-LA4814JA-AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.35 W Audio Amplifier
742-LA4814JA-AE
Dual 0.35 W Audio Amplifier 742-LA4814JA-AE
Audio Power Amplifier, Class AB, 2-Channel, 0.35 W, SSOP20 (225mil), 2000-REEL Product overview: LA4814JA-AE from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.35 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4814JA-AE can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 2-Channel, 0.35 W, SSOP20 (225mil), 2000-REEL Product overview: LA4814JA-AE from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.35 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4814JA-AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LA4814JA-AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA4814JA-AE
Audio Amplifiers LA4814JA-AE
Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP

Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA4814JA-AE
Integrated Circuits (ICs) - Linear - Amplifiers LA4814JA-AE
IC AMP CLSS AB STER 350MW 20SSOP

IC AMP CLSS AB STER 350MW 20SSOP

Supplier's Site
Audio Amplifier, Ab, -40 To 85Deg C; Output Power Onsemi - 45W2377 - Newark, An Avnet Company
Chicago, IL, United States
Audio Amplifier, Ab, -40 To 85Deg C; Output Power Onsemi
45W2377
Audio Amplifier, Ab, -40 To 85Deg C; Output Power Onsemi 45W2377
AUDIO AMPLIFIER, AB, -40 TO 85DEG C; Output Power:350mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 7V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes

AUDIO AMPLIFIER, AB, -40 TO 85DEG C; Output Power:350mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 7V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LA4814JA-AE
Audio Amplifiers LA4814JA-AE
Audio Amplifiers AUDIO AMPLIFIER SE 2CH

Audio Amplifiers AUDIO AMPLIFIER SE 2CH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LA4814JA-AE 742-LA4814JA-AE LA4814JA-AE LA4814JA-AE 45W2377 LA4814JA-AE
Product Name Dual 0.35 W Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifier, Ab, -40 To 85Deg C; Output Power Onsemi Audio Amplifiers
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP24 Tape and Reel SSOP; SOP; 20-LSSOP (0.173\", 4.40mm Width) 20-LSSOP (0.173, 4.40mm Width)
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 8 volts 2.7 to 7 volts 7 to 2.7 volts 2.7 to 7 volts
Unlock Full Specs
to access all available technical data