Manufacturer: ON Semiconductor
Win Source Part Number: 040983-LA47536-E
Operating Temp Range: -40C to 85C
Mounting: Through Hole
Pin Count: 25
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: HZIP
Power Dissipation: 50(W)
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 9(V)
Single Supply Voltage (Max): 18(V)
Single Supply Voltage (Typ): 14.4(V)
Dual Supply Voltage (Max): Not Required(V)
Rail/Rail I/O Type: No
Operational Class: Class-AB
Output Power (Typ): 28x4(W)
Audio Amplifier Function: Speaker
Audio Amplifier Output Configuration: 4-Channel Stereo
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 040983-LA47536-E | LA47536-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA47536-E | Audio Amplifiers |
| Features | Single-Supply | |
| Number of Pins | 25 | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 14.4 to 26 volts |