onsemi Dual 30W Audio Amplifier LA4725-E

Description
Audio Power Amplifier, Class AB, 30W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4725-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4725-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Power Amplifier, Class AB, 30W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4725-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4725-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30W Audio Amplifier - 742-LA4725-E - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 30W Audio Amplifier
742-LA4725-E
Dual 30W Audio Amplifier 742-LA4725-E
Audio Power Amplifier, Class AB, 30W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4725-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4725-E can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 30W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4725-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4725-E can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LA4725-E - 1051489-LA4725-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4725-E
1051489-LA4725-E
Linear - Linear - Amplifiers - Audio - LA4725-E 1051489-LA4725-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051489-LA4725-E Packaging: AMMO PACKAGE Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 17W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 14-SIPHZ Dimension: 14-SIP, Exposed Pad, Formed Leads Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051489-LA4725-E
Packaging: AMMO PACKAGE
Type: Class AB
Features: Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 17W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 14-SIPHZ
Dimension: 14-SIP, Exposed Pad, Formed Leads
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LA4725-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA4725-E
Audio Amplifiers LA4725-E
Amplifier IC

Amplifier IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA4725-E
Integrated Circuits (ICs) - Linear - Amplifiers LA4725-E
IC CAR AUDIO AMP BTL 4CH 14SIPHZ

IC CAR AUDIO AMP BTL 4CH 14SIPHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips
Product Number 742-LA4725-E 1051489-LA4725-E LA4725-E LA4725-E
Product Name Dual 30W Audio Amplifier Linear - Linear - Amplifiers - Audio - LA4725-E Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 13.2 volts 9 to 16 volts
Operating Temperature -35 C (-31 F) -35 to 85 C (-31 to 185 F)
Unlock Full Specs
to access all available technical data