onsemi Dual 20W Audio Amplifier LA4708N-E

Description
20W 2-Channel Class-AB BTL Power Amplifier for Car Stereo, SIP18 36.8x13.8 / SIP18H, 15-FNFLD Product overview: LA4708N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4708N-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20W 2-Channel Class-AB BTL Power Amplifier for Car Stereo, SIP18 36.8x13.8 / SIP18H, 15-FNFLD Product overview: LA4708N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4708N-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20W Audio Amplifier - 742-LA4708N-E - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 20W Audio Amplifier
742-LA4708N-E
Dual 20W Audio Amplifier 742-LA4708N-E
20W 2-Channel Class-AB BTL Power Amplifier for Car Stereo, SIP18 36.8x13.8 / SIP18H, 15-FNFLD Product overview: LA4708N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4708N-E can be used for catalog matching and distributor lookup.

20W 2-Channel Class-AB BTL Power Amplifier for Car Stereo, SIP18 36.8x13.8 / SIP18H, 15-FNFLD Product overview: LA4708N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4708N-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LA4708N-E - 778257-LA4708N-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4708N-E
778257-LA4708N-E
Linear - Linear - Amplifiers - Audio - LA4708N-E 778257-LA4708N-E
Manufacturer: ON Semiconductor Win Source Part Number: 778257-LA4708N-E Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -35°C ~ 85°C (TA) Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Package: 18-SIP, Exposed Pad Output Type: 2-Channel (Stereo) Operating Supply Voltage: 9 V ~ 16 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 30W x 2 @ 2 Ohm Family Name: LA4708N Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SIPH Alternative Parts (Cross-Reference): TA8215HQ; TA8215H(A,LF1); TA8215HQ(A,PAIO); TA8215HQ(A,LF1PAIO ; Introduction Date: June 10, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778257-LA4708N-E
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -35°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: 18-SIP, Exposed Pad
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9 V ~ 16 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 30W x 2 @ 2 Ohm
Family Name: LA4708N
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SIPH
Alternative Parts (Cross-Reference): TA8215HQ; TA8215H(A,LF1); TA8215HQ(A,PAIO); TA8215HQ(A,LF1PAIO ;
Introduction Date: June 10, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - LA4708N-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA4708N-E
Audio Amplifiers LA4708N-E
Amplifier IC 2-Channel (Stereo) Class AB 18-SIPH

Amplifier IC 2-Channel (Stereo) Class AB 18-SIPH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LA4708N-E 778257-LA4708N-E LA4708N-E
Product Name Dual 20W Audio Amplifier Linear - Linear - Amplifiers - Audio - LA4708N-E Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 9 to 16 volts 9 to 16 volts 9 to 16 volts
Operating Temperature -35 C (-31 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Amplifiers - Audio - IRS2092CD - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage (VS) 5 to 3.3 volts
Life Cycle Stage Removed
View Details
3 suppliers
Linear - Amplifiers - Audio - LM4670ITLX/NOPB - Lingto Electronic Limited
Specs
Output Power 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class D; Class G; Audio
Package Type Tdfn-ep
View Details
LM4809 LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode - LM4809MM/NOPB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type VSSOP,WSON
View Details
11 suppliers