onsemi Linear - Linear - Amplifiers - Audio - LA4628-E LA4628-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129919-LA4628-E Packaging: AMMO PACKAGE Type: Class AB Features: Overvoltage Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SIPHZ Dimension: 14-SIP, Exposed Pad, Formed Leads Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129919-LA4628-E Packaging: AMMO PACKAGE Type: Class AB Features: Overvoltage Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SIPHZ Dimension: 14-SIP, Exposed Pad, Formed Leads Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4628-E - 129919-LA4628-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4628-E
129919-LA4628-E
Linear - Linear - Amplifiers - Audio - LA4628-E 129919-LA4628-E
Manufacturer: ON Semiconductor Win Source Part Number: 129919-LA4628-E Packaging: AMMO PACKAGE Type: Class AB Features: Overvoltage Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 14-SIPHZ Dimension: 14-SIP, Exposed Pad, Formed Leads Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 129919-LA4628-E
Packaging: AMMO PACKAGE
Type: Class AB
Features: Overvoltage Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 14-SIPHZ
Dimension: 14-SIP, Exposed Pad, Formed Leads
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 20W Audio Amplifier - 742-LA4628-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20W Audio Amplifier
742-LA4628-E
Dual 20W Audio Amplifier 742-LA4628-E
Audio Power Amplifier, Class AB, 20W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4628-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4628-E can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 20W x 2ch, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4628-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4628-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA4628-E
Integrated Circuits (ICs) - Linear - Amplifiers LA4628-E
IC AMP CLASS AB STER 20W 14SIPHZ

IC AMP CLASS AB STER 20W 14SIPHZ

Supplier's Site
Audio Amplifiers - LA4628-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA4628-E
Audio Amplifiers LA4628-E
Amplifier IC 2-Channel (Stereo) Class AB 14-SIPHZ

Amplifier IC 2-Channel (Stereo) Class AB 14-SIPHZ

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 129919-LA4628-E 742-LA4628-E LA4628-E LA4628-E
Product Name Linear - Linear - Amplifiers - Audio - LA4628-E Dual 20W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Supply Voltage (VS) 9 to 20 volts 13.5 volts 20 to 9 volts 9 to 20 volts
Output Power 20 watts 20 watts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data