Amplifier IC 2-Channel (Stereo) Class AB 14-SIPHZ
IC AMP AB STEREO 13.5W 14SIPHZ
IC AMP AB STEREO 13.5W 14SIPHZ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LA4625-P-E | LA4625-P-E | LA4625-P-E |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 7.2 to 20 volts | 20 to 7.2 volts | |
| Output Power | 13.5 watts | 13.5 watts | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |