onsemi Dual 13.5 W Audio Amplifier LA4625-E

Description
Audio Power Amplifier, Class AB, 2-Channel, 13.5 W, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4625-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13.5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 13.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4625-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Power Amplifier, Class AB, 2-Channel, 13.5 W, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4625-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13.5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 13.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4625-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 13.5 W Audio Amplifier - 742-LA4625-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 13.5 W Audio Amplifier
742-LA4625-E
Dual 13.5 W Audio Amplifier 742-LA4625-E
Audio Power Amplifier, Class AB, 2-Channel, 13.5 W, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4625-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13.5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 13.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4625-E can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 2-Channel, 13.5 W, BTL, SIP14 26.8x11.8 / SIP14HZ, 20-FNFLD Product overview: LA4625-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 13.5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 13.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4625-E can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LA4625-E - 778255-LA4625-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4625-E
778255-LA4625-E
Linear - Linear - Amplifiers - Audio - LA4625-E 778255-LA4625-E
Manufacturer: ON Semiconductor Win Source Part Number: 778255-LA4625-E Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Features: Depop, Short-Circuit and Thermal Protection, Standby Package: 14-SIP, Exposed Pad, Formed Leads Output Type: 2-Channel (Stereo) Operating Supply Voltage: 7.2 V ~ 20 V Max Output Power x Channels @ Load: 13.5W x 2 @ 4 Ohm Family Name: LA4625 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SIPHZ Alternative Parts (Cross-Reference): AN7512SH; Introduction Date: October 05, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778255-LA4625-E
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Standby
Package: 14-SIP, Exposed Pad, Formed Leads
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 7.2 V ~ 20 V
Max Output Power x Channels @ Load: 13.5W x 2 @ 4 Ohm
Family Name: LA4625
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SIPHZ
Alternative Parts (Cross-Reference): AN7512SH;
Introduction Date: October 05, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA4625-E
Integrated Circuits (ICs) - Linear - Amplifiers LA4625-E
IC AMP AB STEREO 13.5W 14SIPHZ

IC AMP AB STEREO 13.5W 14SIPHZ

Supplier's Site
Linear - Amplifiers - Audio - LA4625-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LA4625-E
Linear - Amplifiers - Audio LA4625-E
IC AMP AB STEREO 13.5W 14SIPHZ

IC AMP AB STEREO 13.5W 14SIPHZ

Supplier's Site Datasheet
Audio Amplifiers - LA4625-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA4625-E
Audio Amplifiers LA4625-E
Amplifier IC 2-Channel (Stereo) Class AB 14-SIPHZ

Amplifier IC 2-Channel (Stereo) Class AB 14-SIPHZ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LA4625-E 778255-LA4625-E LA4625-E LA4625-E LA4625-E
Product Name Dual 13.5 W Audio Amplifier Linear - Linear - Amplifiers - Audio - LA4625-E Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 7.2 to 8 volts 7.2 to 20 volts 20 to 7.2 volts 7.2 to 20 volts
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type Rail/Tube 14-SIP Exposed Pad, Formed Leads SIP; 14-SIP Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data