IC AMP CLASS AB STER 8MW 10SOIC
IC AMP CLASS AB STER 8MW 10SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LA4537MC-ZH | LA4537MC-ZH | LA4537MC-ZH |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 0.0080 watts | 0.0080 watts | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Supply Voltage (VS) | 4 to 0.9000 volts | 0.9000 to 4 volts | |
| Package Type | 10-SOP (0.173, 4.40mm Width) | SOP; 10-SOP (0.173\", 4.40mm Width) |