Manufacturer: ON Semiconductor
Win Source Part Number: 1051483-LA4537MC-BH
Packaging: Reel - TR
Type: Class AB
Features: Mute
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 8mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-SOIC
Dimension: 10-SOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 0.9 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STER 8MW 10SOIC Product overview: LA4537MC-BH from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 8MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4537MC-BH can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STER 8MW 10SOIC
IC AMP CLASS AB STER 8MW 10SOIC
Amplifier IC 2-Channel (Stereo) Class AB 10-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1051483-LA4537MC-BH | 742-LA4537MC-BH | LA4537MC-BH | LA4537MC-BH | LA4537MC-BH |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4537MC-BH | 8MW Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 0.9000 to 4 volts | 0.9000 to 4 volts | 4 to 0.9000 volts | 0.9000 to 4 volts | |
| Output Power | 0.0080 watts | 0.0080 watts | 0.0080 watts | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Operation Class | Class A; Class AB | Class AB |