Audio Amplifiers 1.5V HEADPHONE Product overview: LA4537M-TE-L-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4537M-TE-L-E can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-MFPS
Manufacturer: ON Semiconductor
Win Source Part Number: 070659-LA4537M-TE-L-
Packaging: Reel - TR
Type: Class AB
Features: Mute
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 8mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: MFP10S
Dimension: 10-LSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 0.9 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-MFPS
IC AMP CLASS AB STER 8MW 10MFPS
IC AMP CLASS AB STER 8MW 10MFPS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LA4537M-TE-L-E | LA4537M-TE-L-E-ND | 070659-LA4537M-TE-L-E | LA4537M-TE-L-E | LA4537M-TE-L-E | LA4537M-TE-L-E |
| Product Name | 1.5V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LA4537M-TE-L-E | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 0.9000 to 4 volts | 0.9000 to 4 volts | 0.9000 to 4 volts | 0.9000 to 4 volts | 4 to 0.9000 volts | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Package Type | Tape and Reel | "10-LSOP (0.173"", 4.40mm Width)" | MFP10S | SOP; 10-LSOP (0.173\", 4.40mm Width) | 10-LSOP (0.173, 4.40mm Width) |