Audio Amplifiers Product overview: LA4525-V-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4525-V-E can be used for catalog matching and distributor lookup.
AUDIO AMPLIFIER SE 2CH
AUDIO AMPLIFIER SE 2CH
Amplifier IC 2-Channel (Stereo) Class AB 8-DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LA4525-V-E | LA4525-V-E | LA4525-V-E | LA4525-V-E |
| Product Name | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 6 volts | 6 volts | 6 volts | |
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Package Type | PDIP | DIP; DIP8 | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |