Manufacturer: ON Semiconductor
Win Source Part Number: 1194817-LA4450-E
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -35°C ~ 80°C (TA)
Features: Short-Circuit and Thermal Protection, Standby
Package: 14-SIP, Exposed Pad
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 30 V
Max Output Power x Channels @ Load: 20W x 2 @ 4 Ohm
Family Name: LA4450
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SIPH
Alternative Parts (Cross-Reference): LM1877M-9/NOPB; LM1877M-9X NOPB; LM1877MX-9/HAPB;
Introduction Date: September 10, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
2-Channel, 26V, Power Amplifier for Bus and Track in Car Stereo, SIP14 36.8x13.8 / SIP14H, 15-FNFLD Product overview: LA4450-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4450-E can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1194817-LA4450-E | 742-LA4450-E | LA4450-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA4450-E | Dual 26V Audio Amplifier | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 30 volts | ? to 26 volts | 10 to 30 volts |
| Output Power | 20 watts | 20 watts | |
| Operating Temperature | -35 to 80 C (-31 to 176 F) | -35 C (-31 F) | -35 to 80 C (-31 to 176 F) |