Win Source Part Number: 1116142-LA4446-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5.5W x 2 @ 4Ohm
Voltage - Supply: 13.2V ~ 25V
Mounting Type: Through Hole
Package / Case: 13-SIP
Supplier Device Package: 13-SIPH
Temperature Range - Operating: -20°C ~ 75°C (TA)
Alternative Parts (Cross-Reference): LA4446E;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-LA4446-E,ONSSNY
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1116142-LA4446-E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 13.2 to 25 volts |