Audio Power Amplifier, 5 W, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LA4425PV-TLM-H from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA4425PV-TLM-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1134008-LA4425PV-TLM
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Overvoltage, Short Circuit, Thermal Protection
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6W x 1 @ 4Ohm
Voltage - Supply: 5V ~ 16V
Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 44-SSOPK
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LA4425PVTLMH;
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: ONSONSLA4425PV-TLM-H
Base Product Number: LA4425
Product Status: Obsolete
IC AMP CLASS AB MONO 6W 44SSOP
IC AMP CLASS AB MONO 6W 44SSOP
Amplifier IC 1-Channel (Mono) Class AB 44-SSOPK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LA4425PV-TLM-H | 1134008-LA4425PV-TLM-H | LA4425PV-TLM-H | LA4425PV-TLM-H | LA4425PV-TLM-H |
| Product Name | 5 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 13.2 volts | 5 to 16 volts | 16 to 5 volts | 5 to 16 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 44-LSSOP (0.220", 5.60mm Width) Exposed Pad | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | SSOP; SOP; 44-LSSOP (0.220\", 5.60mm Width) Exposed Pad |