onsemi Dual Audio Amplifier LA42152L-E

Description
AUDIO AMPLIFIER BTL 2CH
Request a Quote
Description
AUDIO AMPLIFIER BTL 2CH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - LA42152L-E - Rochester Electronics
Newburyport, MA, United States
AUDIO AMPLIFIER BTL 2CH

AUDIO AMPLIFIER BTL 2CH

Supplier's Site
Dual Audio Amplifier - 742-LA42152L-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Audio Amplifier
742-LA42152L-E
Dual Audio Amplifier 742-LA42152L-E
FNFLD / AUDIO AMPLIFIER BTL 2CH Product overview: LA42152L-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42152L-E can be used for catalog matching and distributor lookup.

FNFLD / AUDIO AMPLIFIER BTL 2CH Product overview: LA42152L-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42152L-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 995719-LA42152L-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
995719-LA42152L-E
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 995719-LA42152L-E
Win Source Part Number: 995719-LA42152L-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 15W x 2 @ 8Ohm Voltage - Supply: 16.5V ~ 24V Mounting Type: Through Hole Package / Case: 12-SIP Exposed Pad Supplier Device Package: 12-SIPH Temperature Range - Operating: -25°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSLA42152L-E,215 6-LA42152L-E RoHS Status: Not applicable

Win Source Part Number: 995719-LA42152L-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8Ohm
Voltage - Supply: 16.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 12-SIP Exposed Pad
Supplier Device Package: 12-SIPH
Temperature Range - Operating: -25°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: ONSONSLA42152L-E,2156-LA42152L-E
RoHS Status: Not applicable

Buy Now
Audio Amplifiers - LA42152L-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA42152L-E
Audio Amplifiers LA42152L-E
Amplifier IC 2-Channel (Stereo) Class AB 12-SIPH

Amplifier IC 2-Channel (Stereo) Class AB 12-SIPH

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA42152L-E
Integrated Circuits (ICs) - Linear - Amplifiers LA42152L-E
AUDIO AMPLIFIER BTL 2CH

AUDIO AMPLIFIER BTL 2CH

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number LA42152L-E 742-LA42152L-E 995719-LA42152L-E LA42152L-E LA42152L-E
Product Name Dual Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Package Type SIP; SIP12 Ammo Pack 12-SIP Exposed Pad SIP; 12-SIP Exposed Pad 12-SIP Exposed Pad
Life Cycle Stage Obsolete Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data