onsemi Through-Hole 10W 70mA Audio Amplifier LA42102-E

Description
RoHS Compliant Through Hole Obsolete Class AB Amplifier IC Class AB -25C~75C TA 35dB 10W 70mA Product overview: LA42102-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 70mA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 10W, 70mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42102-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RoHS Compliant Through Hole Obsolete Class AB Amplifier IC Class AB -25C~75C TA 35dB 10W 70mA Product overview: LA42102-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 70mA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 10W, 70mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42102-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10W 70mA Audio Amplifier - 742-LA42102-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 70mA Audio Amplifier
742-LA42102-E
Through-Hole 10W 70mA Audio Amplifier 742-LA42102-E
RoHS Compliant Through Hole Obsolete Class AB Amplifier IC Class AB -25C~75C TA 35dB 10W 70mA Product overview: LA42102-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 70mA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 10W, 70mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42102-E can be used for catalog matching and distributor lookup.

RoHS Compliant Through Hole Obsolete Class AB Amplifier IC Class AB -25C~75C TA 35dB 10W 70mA Product overview: LA42102-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 70mA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 10W, 70mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42102-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LA42102-E - 1051478-LA42102-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA42102-E
1051478-LA42102-E
Linear - Linear - Amplifiers - Audio - LA42102-E 1051478-LA42102-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051478-LA42102-E Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 13-SIPH Dimension: 13-SIP Exposed Tab Supply Voltage - Operating: 10 V to 17 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051478-LA42102-E
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 13-SIPH
Dimension: 13-SIP Exposed Tab
Supply Voltage - Operating: 10 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LA42102-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA42102-E
Audio Amplifiers LA42102-E
Amplifier IC 2-Channel (Stereo) Class AB 13-SIPH

Amplifier IC 2-Channel (Stereo) Class AB 13-SIPH

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA42102-E
Integrated Circuits (ICs) - Linear - Amplifiers LA42102-E
IC AMP CLASS AB STER 10W 13SIPH

IC AMP CLASS AB STER 10W 13SIPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LA42102-E 1051478-LA42102-E LA42102-E LA42102-E
Product Name Through-Hole 10W 70mA Audio Amplifier Linear - Linear - Amplifiers - Audio - LA42102-E Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 17 volts 10 to 17 volts 10 to 17 volts 17 to 10 volts
Operating Temperature -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Package Type Rail/Tube SIP; 13-SIPH SIP; 13-SIP Exposed Tab 13-SIP Exposed Tab
Unlock Full Specs
to access all available technical data