Amplifier IC 2-Channel (Stereo) Class AB 13-SIPH
IC AMP CLASS AB STEREO 5W 13SIPH
| Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LA42052-E | 598-LA42052-E |
| Product Name | Audio Amplifiers | IC AMP CLASS AB STEREO 5W 13SIPH |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 5.5 to 22 volts | |
| Output Power | 5 watts | |
| Operating Temperature | -25 to 75 C (-13 to 167 F) |