Manufacturer: ON Semiconductor
Win Source Part Number: 070657-LA42032-E
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 13-SIPH
Dimension: 13-SIP Exposed Tab
Supply Voltage - Operating: 5.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Audio Amplifiers POWER AMPLIFIER Product overview: LA42032-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42032-E can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 13-SIPH
IC AMP CLASS AB STEREO 5W 13SIPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 070657-LA42032-E | 742-LA42032-E | LA42032-E | LA42032-E |
| Product Name | Linear - Linear - Amplifiers - Audio - LA42032-E | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5.5 to 15 volts | 5.5 to 15 volts | 5.5 to 15 volts | |
| Output Power | 5 watts | 5 watts | 5 watts | |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |