onsemi Linear - Linear - Amplifiers - Audio - LA42031 LA42031

Description
Manufacturer: ON Semiconductor Win Source Part Number: 040981-LA42031 Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 5W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 13-SIPH Dimension: 13-SIP Exposed Tab Supply Voltage - Operating: 5.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 040981-LA42031 Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 5W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 13-SIPH Dimension: 13-SIP Exposed Tab Supply Voltage - Operating: 5.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA42031 - 040981-LA42031 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA42031
040981-LA42031
Linear - Linear - Amplifiers - Audio - LA42031 040981-LA42031
Manufacturer: ON Semiconductor Win Source Part Number: 040981-LA42031 Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 5W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 13-SIPH Dimension: 13-SIP Exposed Tab Supply Voltage - Operating: 5.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 040981-LA42031
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 13-SIPH
Dimension: 13-SIP Exposed Tab
Supply Voltage - Operating: 5.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier - 742-LA42031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-LA42031
Audio Amplifier 742-LA42031
IC AF POWER AMP 5WX1CH SIP13H Product overview: LA42031 from ON Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42031 can be used for catalog matching and distributor lookup.

IC AF POWER AMP 5WX1CH SIP13H Product overview: LA42031 from ON Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 040981-LA42031 742-LA42031
Product Name Linear - Linear - Amplifiers - Audio - LA42031 Audio Amplifier
Supply Voltage (VS) 5.5 to 15 volts
Unlock Full Specs
to access all available technical data