onsemi RF Receivers - LA1787M-MPB LA1787M-MPB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070640-LA1787M-MPB Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070640-LA1787M-MPB Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LA1787M-MPB - 070640-LA1787M-MPB - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - LA1787M-MPB
070640-LA1787M-MPB
RF Receivers - LA1787M-MPB 070640-LA1787M-MPB
Manufacturer: ON Semiconductor Win Source Part Number: 070640-LA1787M-MPB Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070640-LA1787M-MPB
Packaging: Tray
Applications: Automotive Audio
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 8V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Receiver - 870-LA1787M-MPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-LA1787M-MPB
Rf Receiver 870-LA1787M-MPB
IC CAR RADIO TUNER 64QFP Product overview: LA1787M-MPB from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1787M-MPB can be used for catalog matching and distributor lookup.

IC CAR RADIO TUNER 64QFP Product overview: LA1787M-MPB from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1787M-MPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 070640-LA1787M-MPB 870-LA1787M-MPB
Product Name RF Receivers - LA1787M-MPB Rf Receiver
Package Type 64-QFP (14x14) Tray
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz
Supply Voltage 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details