onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LA0151CS-TLM-E LA0151CS-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205935-LA0151CS-TLM- E Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 4-ODCSP (1.01x1.01) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205935-LA0151CS-TLM- E Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 4-ODCSP (1.01x1.01) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LA0151CS-TLM-E - 205935-LA0151CS-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LA0151CS-TLM-E
205935-LA0151CS-TLM-E
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LA0151CS-TLM-E 205935-LA0151CS-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 205935-LA0151CS-TLM- E Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 4-ODCSP (1.01x1.01) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 205935-LA0151CS-TLM-E
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 4-ODCSP (1.01x1.01)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
LA0151CS-TLM-E
Ambient Light Sensors LA0151CS-TLM-E
Ambient Light Sensors ILLUMINATION SENSOR IC

Ambient Light Sensors ILLUMINATION SENSOR IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 205935-LA0151CS-TLM-E LA0151CS-TLM-E
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LA0151CS-TLM-E Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T - 076664-A1220EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T - 908849-A1211LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details