REEL / 17V 5V/0.5A OUT VREG. WI Product overview: L88MS05TL-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17V, 5V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L88MS05TL-TL-E can be used for catalog matching and distributor lookup.
17V 5V/0.5A Voltage Regulator
IC REG LINEAR 5V 500MA TP3H
LDO Voltage Regulators 17V, 5V/0.5A OUT VREG. WI
IC REG LINEAR 5V 500MA TP3H
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L88MS05TL-TL-E | L88MS05TL-TL-E | L88MS05TL-TL-E | L88MS05TL-TL-E | L88MS05TL-TL-E |
| Product Name | 17V 5V 0.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TO-251-3 | Other; TO-251-3, IPak, TO-251AA | |||
| Output Voltage | 5 volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 0.4000 volts |