Manufacturer: ON Semiconductor
Win Source Part Number: 292591-L88MS05T-TL-E
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
17V, 5V/0.5A OUT VREG. WI
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 292591-L88MS05T-TL-E | L88MS05T-TL-E |
| Product Name | Integrated Circuits(ICs) |