onsemi PMIC - PMIC - Voltage Regulators - Linear - L88M05TL-TL-E L88M05TL-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051403-L88M05TL-TL- E Packaging: Reel - TR Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: IPAK/TP3H Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 5mA to 50mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051403-L88M05TL-TL- E Packaging: Reel - TR Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: IPAK/TP3H Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 5mA to 50mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L88M05TL-TL-E - 1051403-L88M05TL-TL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L88M05TL-TL-E
1051403-L88M05TL-TL-E
PMIC - PMIC - Voltage Regulators - Linear - L88M05TL-TL-E 1051403-L88M05TL-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051403-L88M05TL-TL- E Packaging: Reel - TR Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: IPAK/TP3H Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 5mA to 50mA PSRR: 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 1051403-L88M05TL-TL-E
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: IPAK/TP3H
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 5mA to 50mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
17 V 5 V 0.5 A LDO Voltage Regulator IC
776-L88M05TL-TL-E
17 V 5 V 0.5 A LDO Voltage Regulator IC 776-L88M05TL-TL-E
Linear Voltage Regulator (LDO), 17 V, 5 V / 0.5 A, 700-REEL Product overview: L88M05TL-TL-E from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 17 V, 5 V, 0.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17 V, 5 V, 0.5 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L88M05TL-TL-E can be used for catalog matching and distributor lookup.

Linear Voltage Regulator (LDO), 17 V, 5 V / 0.5 A, 700-REEL Product overview: L88M05TL-TL-E from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 17 V, 5 V, 0.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17 V, 5 V, 0.5 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L88M05TL-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L88M05TL-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L88M05TL-TL-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L88M05TL-TL-E
IC REG LINEAR 5V 500MA IPAK/TP3H

IC REG LINEAR 5V 500MA IPAK/TP3H

Supplier's Site
PMIC - Voltage Regulators - Linear - L88M05TL-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L88M05TL-TL-E
PMIC - Voltage Regulators - Linear L88M05TL-TL-E
IC REG LINEAR 5V 500MA IPAK/TP3H

IC REG LINEAR 5V 500MA IPAK/TP3H

Supplier's Site Datasheet
LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI - 598-L88M05TL-TL-E - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI
598-L88M05TL-TL-E
LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI 598-L88M05TL-TL-E
LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI

LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1051403-L88M05TL-TL-E 776-L88M05TL-TL-E L88M05TL-TL-E L88M05TL-TL-E 598-L88M05TL-TL-E
Product Name PMIC - PMIC - Voltage Regulators - Linear - L88M05TL-TL-E 17 V 5 V 0.5 A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators 17V 5V/0.5A OUT VREG. WI
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; IPAK/TP3H Other; TO-251-3 Other; TO-251-3 Short Leads, IPak, TO-251AA
Life Cycle Stage Maturity; Active
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers