onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers L79M05TLL-SONY-TL-E

Description
Win Source Part Number: 1068537-L79M05TLL-SO NY-TL-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 700 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-L79M05TLL-SONY- TL-E,ONSSNYL79M05TLL -SONY-TL-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1068537-L79M05TLL-SO NY-TL-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 700 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-L79M05TLL-SONY- TL-E,ONSSNYL79M05TLL -SONY-TL-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers - L79M05TLL-SONY-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
L79M05TLL-SONY-TL-E
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers L79M05TLL-SONY-TL-E
Win Source Part Number: 1068537-L79M05TLL-SO NY-TL-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers Series: * Package: Bulk Standard Package: 700 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: 2156-L79M05TLL-SONY- TL-E,ONSSNYL79M05TLL -SONY-TL-E RoHS Status: Not applicable

Win Source Part Number: 1068537-L79M05TLL-SONY-TL-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Series: *
Package: Bulk
Standard Package: 700
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-L79M05TLL-SONY-TL-E,ONSSNYL79M05TLL-SONY-TL-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number L79M05TLL-SONY-TL-E
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details