onsemi 5V 0.5A LDO Voltage Regulator IC L79M05T-TL

Description
IC REG LDO 5V 0.5A S362 Product overview: L79M05T-TL from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79M05T-TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LDO 5V 0.5A S362 Product overview: L79M05T-TL from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79M05T-TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.5A LDO Voltage Regulator IC
699-L79M05T-TL
5V 0.5A LDO Voltage Regulator IC 699-L79M05T-TL
IC REG LDO 5V 0.5A S362 Product overview: L79M05T-TL from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79M05T-TL can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.5A S362 Product overview: L79M05T-TL from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79M05T-TL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL - 205927-L79M05T-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL
205927-L79M05T-TL
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL 205927-L79M05T-TL
Manufacturer: ON Semiconductor Win Source Part Number: 205927-L79M05T-TL Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C Case / Package: TP-3H Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205927-L79M05T-TL
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C
Case / Package: TP-3H
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L79M05T-TL 205927-L79M05T-TL
Product Name 5V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail Other; TP-3H
Output Voltage -5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data