onsemi -12V 0.5A Voltage Regulator IC L79M05T-TL-E

Description
Monolithic Linear IC -5 to -12V 0.5A 3-Pin Voltage Regulators Product overview: L79M05T-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79M05T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Monolithic Linear IC -5 to -12V 0.5A 3-Pin Voltage Regulators Product overview: L79M05T-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79M05T-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 0.5A Voltage Regulator IC
776-L79M05T-TL-E
-12V 0.5A Voltage Regulator IC 776-L79M05T-TL-E
Monolithic Linear IC -5 to -12V 0.5A 3-Pin Voltage Regulators Product overview: L79M05T-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79M05T-TL-E can be used for catalog matching and distributor lookup.

Monolithic Linear IC -5 to -12V 0.5A 3-Pin Voltage Regulators Product overview: L79M05T-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79M05T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL-E - 922645-L79M05T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL-E
922645-L79M05T-TL-E
PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL-E 922645-L79M05T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 922645-L79M05T-TL-E Operating Temperature Range: -30°C ~ 80°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TP-3H Package: Reel - TR Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: L79M05 Categories: Integrated Circuits (ICs) Case / Package: TP-3H ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922645-L79M05T-TL-E
Operating Temperature Range: -30°C ~ 80°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TP-3H
Package: Reel - TR
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: L79M05
Categories: Integrated Circuits (ICs)
Case / Package: TP-3H
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Linear - L79M05T-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79M05T-TL-E
PMIC - Voltage Regulators - Linear L79M05T-TL-E
IC REG LINEAR -5V 500MA TP3H

IC REG LINEAR -5V 500MA TP3H

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L79M05T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L79M05T-TL-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L79M05T-TL-E
IC REG LINEAR -5V 500MA TP3H

IC REG LINEAR -5V 500MA TP3H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-L79M05T-TL-E 922645-L79M05T-TL-E L79M05T-TL-E L79M05T-TL-E
Product Name -12V 0.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L79M05T-TL-E PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TO-251-3 Other; TP-3H
Output Voltage -5 volts -5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data