Win Source Part Number: 778203-L79M05T-E
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 80°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TP-3H
Voltage Input MAX: -20V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
-5V 0.5 Amp 3-Pin Voltage Regulator
BLKBG / -20V -5V/0.5A OUT VOLTAG Product overview: L79M05T-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -20V, -5V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79M05T-E can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 500MA TP3H
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 778203-L79M05T-E | L79M05T-E | 776-L79M05T-E | L79M05T-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L79M05T-E | -20V -5V 0.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-251-3 Short Leads, IPak, TO-251AA | Other; TO-251AA | Other; TO-251-3 |