onsemi 5V 0.5A LDO Voltage Regulator IC L78MR05-FA

Description
IC REG LDO 5V 0.5A S288 Product overview: L78MR05-FA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78MR05-FA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LDO 5V 0.5A S288 Product overview: L78MR05-FA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78MR05-FA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.5A LDO Voltage Regulator IC
699-L78MR05-FA
5V 0.5A LDO Voltage Regulator IC 699-L78MR05-FA
IC REG LDO 5V 0.5A S288 Product overview: L78MR05-FA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78MR05-FA can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.5A S288 Product overview: L78MR05-FA from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78MR05-FA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA - 070619-L78MR05-FA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA
070619-L78MR05-FA
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA 070619-L78MR05-FA
Manufacturer: ON Semiconductor Win Source Part Number: 070619-L78MR05-FA Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C Case / Package: TO-220-5H Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V PSRR: 80dB to 77db (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070619-L78MR05-FA
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C
Case / Package: TO-220-5H
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
PSRR: 80dB to 77db (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L78MR05-FA 070619-L78MR05-FA
Product Name 5V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-5H
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3333ARMZ-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A3916GESTR-T-1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
VIN 2.7 to 15 volts
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details