onsemi PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA-E L78MR05-FA-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051381-L78MR05-FA-E Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 500mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C Case / Package: TO-220-5H Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V PSRR: 80dB to 77db (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051381-L78MR05-FA-E Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 500mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C Case / Package: TO-220-5H Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V PSRR: 80dB to 77db (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA-E - 1051381-L78MR05-FA-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA-E
1051381-L78MR05-FA-E
PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA-E 1051381-L78MR05-FA-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051381-L78MR05-FA-E Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 500mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C Case / Package: TO-220-5H Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V PSRR: 80dB to 77db (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1051381-L78MR05-FA-E
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C
Case / Package: TO-220-5H
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
PSRR: 80dB to 77db (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
 - L78MR05-FA-E - Rochester Electronics
Newburyport, MA, United States
5V 0.5 Amp 5-Pin Voltage Regulator With Reset Function

5V 0.5 Amp 5-Pin Voltage Regulator With Reset Function

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78MR05-FA-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78MR05-FA-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78MR05-FA-E
IC REG LINEAR 5V 500MA TO220-5H

IC REG LINEAR 5V 500MA TO220-5H

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1051381-L78MR05-FA-E L78MR05-FA-E L78MR05-FA-E
Product Name PMIC - PMIC - Voltage Regulators - Linear - L78MR05-FA-E Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5H TO-220; Other; TO-220-5
Life Cycle Stage Declining; Not For New Designs
Special Features Input Overcurrent Protection; Reset
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details