24V 5V/0.5A OUT VOLTAGE REGULATOR / FNFLD Product overview: L78MR05-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 5V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78MR05-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 139339-L78MR05-E
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C
Case / Package: TO-220-5H
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
PSRR: 80dB to 77db (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
5V 0.5 Amp 5-Pin Voltage Regulator With Reset Function
IC REG LINEAR 5V 500MA TO220-5H
Linear Voltage Regulators 24V, 5V/0.5A OUT VOLTAGE
IC REG LINEAR 5V 500MA TO220-5H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78MR05-E | 139339-L78MR05-E | L78MR05-E | L78MR05-E | L78MR05-E | L78MR05-E |
| Product Name | 24V 5V 0.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78MR05-E | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5H | TO-220; Other; TO-220-5 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 2 volts | 2 volts |