IC REG LDO 5V 0.5A S363
Manufacturer: ON Semiconductor
Win Source Part Number: 070616-L78M05T-TR-E
Categories: Integrated Circuits
Status: Not For New Designs
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
5 to 24V 0.5A 3-Pin Voltage Regulators Product overview: L78M05T-TR-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 0.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05T-TR-E can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA S363
Linear Voltage Regulators 24V, 5V/0.5A OUT VOLTAGE
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L78M05T-TR-E | 070616-L78M05T-TR-E | 776-L78M05T-TR-E | L78M05T-TR-E | L78M05T-TR-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78M05T-TR-E | 24V 0.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Regulator Type | Low Dropout | ||||
| Life Cycle Stage | Declining; Not For New Designs | ||||
| Output Voltage Type | Fixed |