Manufacturer: ON Semiconductor
Win Source Part Number: 778198-L78LR05EL-TR-
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
REEL / LINEAR REGULATOR Product overview: L78LR05EL-TR-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78LR05EL-TR-E can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA S363
Linear Voltage Regulators LINEAR REGULATOR
IC REG LINEAR 5V 150MA S363
IC REG LINEAR 5V 150MA S363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 778198-L78LR05EL-TR-E | 776-L78LR05EL-TR-E | L78LR05EL-TR-E | L78LR05EL-TR-E | L78LR05EL-TR-E | L78LR05EL-TR-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78LR05EL-TR-E | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 20 volts | 20 volts | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) |