onsemi Voltage Regulator IC L78LR05D-MA-E

Description
Fixed Positive Standard Regulator Product overview: L78LR05D-MA-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78LR05D-MA-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator Product overview: L78LR05D-MA-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78LR05D-MA-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-L78LR05D-MA-E
Voltage Regulator IC 776-L78LR05D-MA-E
Fixed Positive Standard Regulator Product overview: L78LR05D-MA-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78LR05D-MA-E can be used for catalog matching and distributor lookup.

Fixed Positive Standard Regulator Product overview: L78LR05D-MA-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78LR05D-MA-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1040833-L78LR05D-MA-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1040833-L78LR05D-MA-E
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1040833-L78LR05D-MA-E
Win Source Part Number: 1040833-L78LR05D-MA- E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: TP5HFA Temperature Range - Operating: -30°C ~ 80°C PSRR: 79dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): L78LR05D-MA-EL78LR05 DMAE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-L78LR05D-MA-E-O S,ONSONSL78LR05D-MA- E,2832-L78LR05D-MA-E Base Product Number: L78LR05 Product Status: Obsolete Voltage Dropout (Max): 2.2V @ 40mA

Win Source Part Number: 1040833-L78LR05D-MA-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TP5HFA
Temperature Range - Operating: -30°C ~ 80°C
PSRR: 79dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): L78LR05D-MA-EL78LR05DMAE;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-L78LR05D-MA-E-OS,ONSONSL78LR05D-MA-E,2832-L78LR05D-MA-E
Base Product Number: L78LR05
Product Status: Obsolete
Voltage Dropout (Max): 2.2V @ 40mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78LR05D-MA-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78LR05D-MA-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78LR05D-MA-E
IC REG LINEAR 5V 150MA TP5HFA

IC REG LINEAR 5V 150MA TP5HFA

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78LR05D-MA-E
Linear Voltage Regulators L78LR05D-MA-E
Linear Voltage Regulators LINEAR REGULATOR

Linear Voltage Regulators LINEAR REGULATOR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L78LR05D-MA-E 1040833-L78LR05D-MA-E L78LR05D-MA-E L78LR05D-MA-E
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-5 DPAK; Other; Bulk DPAK
IOUT 0.1500 amps 0.1500 amps
Operating Temperature -30 C (-22 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data