onsemi 5V 100mA 28V SOIC LDO Voltage Regulator IC L4949DR2

Description
5V 100mA LDO Linear Regulator, 8-Pin SOIC, 6-28V In Product overview: L4949DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 28V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949DR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V 100mA LDO Linear Regulator, 8-Pin SOIC, 6-28V In Product overview: L4949DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 28V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949DR2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L4949DR2 is a low dropout linear voltage regulator designed to provide a stable output of 5.0 V with a maximum output current of 100 mA. It operates within a supply voltage range of 5.0 V to 28 V and can withstand transient supply voltages up to 40 V. The device features a very low dropout voltage of less than 0.4 V, making it suitable for applications where power efficiency is critical. Additional functionalities include a reset circuit that monitors the output voltage, a programmable reset pulse delay, and a voltage sense comparator. The L4949DR2 also incorporates thermal shutdown and short circuit protection, enhancing its reliability in automotive and other demanding environments. It is available in a Pb-free SOIC-8 package, making it compliant with environmental regulations. This product is particularly well-suited for microcontroller and microprocessor controlled systems.

Datasheet Summary
Powered by GS/AI

The L4949DR2 is a low dropout linear voltage regulator designed to provide a stable output of 5.0 V with a maximum output current of 100 mA. It operates within a supply voltage range of 5.0 V to 28 V and can withstand transient supply voltages up to 40 V. The device features a very low dropout voltage of less than 0.4 V, making it suitable for applications where power efficiency is critical. Additional functionalities include a reset circuit that monitors the output voltage, a programmable reset pulse delay, and a voltage sense comparator. The L4949DR2 also incorporates thermal shutdown and short circuit protection, enhancing its reliability in automotive and other demanding environments. It is available in a Pb-free SOIC-8 package, making it compliant with environmental regulations. This product is particularly well-suited for microcontroller and microprocessor controlled systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100mA 28V SOIC LDO Voltage Regulator IC
776-L4949DR2
5V 100mA 28V SOIC LDO Voltage Regulator IC 776-L4949DR2
5V 100mA LDO Linear Regulator, 8-Pin SOIC, 6-28V In Product overview: L4949DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 28V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949DR2 can be used for catalog matching and distributor lookup.

5V 100mA LDO Linear Regulator, 8-Pin SOIC, 6-28V In Product overview: L4949DR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 28V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 28V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4949DR2OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4949DR2OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4949DR2OS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4949DR2 - 002264-L4949DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4949DR2
002264-L4949DR2
PMIC - PMIC - Voltage Regulators - Linear - L4949DR2 002264-L4949DR2
Manufacturer: ON Semiconductor Win Source Part Number: 002264-L4949DR2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 260μA to 5mA Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 002264-L4949DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 260μA to 5mA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L4949DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L4949DR2
PMIC - Voltage Regulators - Linear L4949DR2
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4949DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4949DR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4949DR2
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-L4949DR2 L4949DR2OS-ND 002264-L4949DR2 L4949DR2 L4949DR2
Product Name 5V 100mA 28V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L4949DR2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
VIN 28 volts 28 volts 28 volts
Dropout Voltage 5.00E-4 volts 0.5000 volts 0.5000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Unlock Full Specs
to access all available technical data