2-Ch General Purpose Op Amp, 350kHz GBW, 14V Max, SOP, Surface Mount Product overview: L272AD2TF from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350kHz, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 350kHz, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272AD2TF can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 811448-L272AD2TF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 300nA
Voltage - Input Offset: 15mV
Current - Supply: 8mA
Current - Output / Channel: 700mA
Voltage - Supply, Single/Dual (±): 4V ~ 28V, ±2V ~ 14V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: L272
Operational Amplifier, 2 Func, 60000uV Offset-Max, BIPolar, PDSO16
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
General Purpose Amplifier 2 Circuit 16-SOIC
General Purpose Amplifier 2 Circuit 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-L272AD2TF | L272AD2TF-ND | 811448-L272AD2TF | L272AD2TF | L272AD2TF | L272AD2TF | L272AD2TF |
| Product Name | SMD 350kHz 14V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272AD2TF | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 28 volts | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Bandwidth | 0.3500 MHz | 0.3500 MHz | |||||
| Operating Temperature | -25 C (-13 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |