General Purpose Amplifier 2 Circuit 16-SOIC
2-Ch General Purpose Amplifier, 350kHz GBW, 700mA Out, SOP, SM Product overview: L272AD2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272AD2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 16-SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 16SOP
IC OPAMP GP 2 CIRCUIT 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | L272AD2-ND | 687-L272AD2 | L272AD2 | L272AD2 | 598-L272AD2 | L272AD2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 350kHz 700mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 16SOP | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -25 C (-13 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154, 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS |