onsemi Optical Sensors - Optical Sensors - Phototransistors - L14N2 L14N2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070561-L14N2 Orientation: Top View Mounting: Through Hole Viewing Angle: 80° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070561-L14N2 Orientation: Top View Mounting: Through Hole Viewing Angle: 80° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - L14N2 - 070561-L14N2 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - L14N2
070561-L14N2
Optical Sensors - Optical Sensors - Phototransistors - L14N2 070561-L14N2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070561-L14N2 Orientation: Top View Mounting: Through Hole Viewing Angle: 80° Wavelength: 880nm Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070561-L14N2
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 80°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TA)
Dimension: TO-206AA, TO-18-3 Metal Can
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 070561-L14N2
Product Name Optical Sensors - Optical Sensors - Phototransistors - L14N2
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Retro-reflective sensor - OF5051 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
Receiver - SOEG-E-M18W-NA-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
U-Shape Photoelectric Sensor - PTU52P3PS - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details