onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LTB L14LTB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 72328-L14LTB Part Status: Obsolete Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 72328-L14LTB Part Status: Obsolete Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LTB - 72328-L14LTB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LTB
72328-L14LTB
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LTB 72328-L14LTB
Manufacturer: ON Semiconductor Win Source Part Number: 72328-L14LTB Part Status: Obsolete Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 72328-L14LTB
Part Status: Obsolete
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 72328-L14LTB
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - L14LTB
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLT-T - 805647-A1302ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details